MSI logo

MSI Stealth 17 Studio 17Studio A13VI-074PT Intel® Core™ i7 i7-13700H Laptop 17.3" 4K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
928
Info modified on:
26 Feb 2025, 14:29:55
Short summary description MSI Stealth 17 Studio 17Studio A13VI-074PT Intel® Core™ i7 i7-13700H Laptop 17.3" 4K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Stealth 17 Studio 17Studio A13VI-074PT, Intel® Core™ i7, 17.3", 3840 x 2160 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description MSI Stealth 17 Studio 17Studio A13VI-074PT Intel® Core™ i7 i7-13700H Laptop 17.3" 4K Ultra HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Home Black:

MSI Stealth 17 Studio 17Studio A13VI-074PT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 17.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4090. Operating system installed: Windows 11 Home. Product color: Black. Weight: 6.17 lbs (2.8 kg)

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.