MSI Star Reader Smart, Black, 480 Mbit/s, USB 2.0, 1.87 oz (53 g), 3.35 x 2.17 x 0.63" (85 x 55 x 16 mm), USB
MSI Star Reader Smart. Product color: Black, Data transfer rate: 480 Mbit/s. Interface: USB 2.0. Weight: 1.87 oz (53 g). Dimensions (WxDxH): 3.35 x 2.17 x 0.63" (85 x 55 x 16 mm), Minimum system requirements: USB