MSI logo

MSI DigiVOX Duo Black DVB-T USB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64169
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI DigiVOX Duo Black DVB-T USB:

MSI DigiVOX Duo Black, DVB-T, 51 - 858 MHz, 1280 x 720 pixels, USB, Black, QPSK

Long summary description MSI DigiVOX Duo Black DVB-T USB:

MSI DigiVOX Duo Black. TV tuner type: DVB-T, Tuning range: 51 - 858 MHz. Video capture resolution (max): 1280 x 720 pixels. Interface type: USB. Product color: Black, Modulation: QPSK. Minimum RAM: 512 MB, Minimum storage drive space: 2 MB, Minimum processor: Pentium 4 2.0 GHz

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.