MSI logo

MSI Movie Vox Mini Plus video capturing device

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16838
Info modified on:
06 Jun 2022, 09:43:19
Short summary description MSI Movie Vox Mini Plus video capturing device:

MSI Movie Vox Mini Plus, 720 x 480 pixels, USB 2.0, JPG, MAC OS: Macintosh with PowerPC G4, G5/Intel Core processor; 512MB RAM; 1-USB 2.0; 1GB HD;..., 2.0GHz, 512 MB

Long summary description MSI Movie Vox Mini Plus video capturing device:

MSI Movie Vox Mini Plus. Video capture resolution (max): 720 x 480 pixels, Interface: USB 2.0. Image formats supported: JPG. Minimum system requirements: MAC OS: Macintosh with PowerPC G4, G5/Intel Core processor; 512MB RAM; 1-USB 2.0; 1GB HD;..., Minimum processor: 2.0GHz, Minimum RAM: 512 MB. Dimensions (WxDxH): 2.36 x 1.18 x 0.394" (60 x 30 x 10 mm), Compatible operating systems: Mac X v10.4 Windows XP/Vista

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.