MSI logo

MSI Movie VOX mini video capturing device

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39040
Info modified on:
06 Jun 2022, 10:26:28
Short summary description MSI Movie VOX mini video capturing device:

MSI Movie VOX mini, 720 x 480 pixels, USB 2.0, Arcsoft ShowBiz DVD 2 / Media Converter, Microsoft DirectX 9.0c, Pentium IV 2.0 GHz, 512 MB

Long summary description MSI Movie VOX mini video capturing device:

MSI Movie VOX mini. Video capture resolution (max): 720 x 480 pixels, Interface: USB 2.0. Bundled software: Arcsoft ShowBiz DVD 2 / Media Converter. Minimum system requirements: Microsoft DirectX 9.0c, Minimum processor: Pentium IV 2.0 GHz, Minimum RAM: 512 MB. Dimensions (WxDxH): 1.18 x 2.36 x 0.394" (30 x 60 x 10 mm), Digital video formats: DVD/VCD, Compatible operating systems: Microsoft Windows XP SP2 / VISTA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.