MSI logo

MSI S Series S100 Intel Atom® Z3740D Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 64 GB Flash Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32894
Info modified on:
01 Dec 2020, 16:16:55
Short summary description MSI S Series S100 Intel Atom® Z3740D Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 64 GB Flash Windows 8.1 Black:

MSI S Series S100, Intel Atom®, 1.33 GHz, 10.1", 1280 x 800 pixels, 2 GB, 64 GB

Long summary description MSI S Series S100 Intel Atom® Z3740D Hybrid (2-in-1) 10.1" Touchscreen 2 GB DDR3L-SDRAM 64 GB Flash Windows 8.1 Black:

MSI S Series S100. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3740D, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.