MSI logo

MSI S10-43G0040-EC4 Gaming Controller White USB 2.0 Gamepad Analogue / Digital Android, PC

Data-sheet quality:
created/standardized by Icecat
Product views:
191154
Info modified on:
17 Feb 2022, 16:04:20
Short summary description MSI S10-43G0040-EC4 Gaming Controller White USB 2.0 Gamepad Analogue / Digital Android, PC:

MSI S10-43G0040-EC4, Gamepad, Android, PC, Back button, D-pad, Macro button, Power button, Start button, Turbo button, Analogue / Digital, Wired & Wireless, USB 2.0

Long summary description MSI S10-43G0040-EC4 Gaming Controller White USB 2.0 Gamepad Analogue / Digital Android, PC:

MSI S10-43G0040-EC4. Device type: Gamepad, Gaming platforms supported: Android, PC, Gaming control function buttons: Back button, D-pad, Macro button, Power button, Start button, Turbo button. Connectivity technology: Wired & Wireless, Device interface: USB 2.0. Product color: White, Cable length: 78.7" (2 m). Power source: Cable/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Windows operating systems supported: Windows 10, Windows 7, Windows 8.1

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.