MSI logo

MSI RX1650PRO-T2D256E graphics card Radeon X1650 Pro GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69343
Info modified on:
04 Apr 2019, 06:10:22
Short summary description MSI RX1650PRO-T2D256E graphics card Radeon X1650 Pro GDDR3:

MSI RX1650PRO-T2D256E, Radeon X1650 Pro, GDDR3, 128 bit, 1600 MHz, 2560 x 1600 pixels

Long summary description MSI RX1650PRO-T2D256E graphics card Radeon X1650 Pro GDDR3:

MSI RX1650PRO-T2D256E. Graphics processor: Radeon X1650 Pro, Processor frequency: 600 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1600 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.