MSI logo

MSI VENTUS RTX 2070 GP graphics card NVIDIA GeForce RTX 2070 8 GB GDDR6

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77899
Info modified on:
02 Sept 2024, 20:35:20
Short summary description MSI VENTUS RTX 2070 GP graphics card NVIDIA GeForce RTX 2070 8 GB GDDR6:

MSI VENTUS RTX 2070 GP, GeForce RTX 2070, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description MSI VENTUS RTX 2070 GP graphics card NVIDIA GeForce RTX 2070 8 GB GDDR6:

MSI VENTUS RTX 2070 GP. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2070. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.