MSI Prestige 15 A10SC-002IT, Intel® Core™ i7, 1.1 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
MSI Prestige 15 A10SC-002IT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10710U, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Gray