MSI logo

MSI R7770-PMD1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87356
Info modified on:
03 Jun 2018, 06:31:18
Short summary description MSI R7770-PMD1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5:

MSI R7770-PMD1GD5, Radeon HD7770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description MSI R7770-PMD1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5:

MSI R7770-PMD1GD5. Graphics processor family: AMD, Graphics processor: Radeon HD7770, Processor frequency: 1000 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.