MSI logo

MSI Radeon R7 250 2GD3 OC AMD 2 GB GDDR3

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20590
Info modified on:
02 Sept 2024, 20:33:29
Short summary description MSI Radeon R7 250 2GD3 OC AMD 2 GB GDDR3:

MSI Radeon R7 250 2GD3 OC, Radeon R7 250, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express 3.0

Long summary description MSI Radeon R7 250 2GD3 OC AMD 2 GB GDDR3:

MSI Radeon R7 250 2GD3 OC. Graphics processor family: AMD, Graphics processor: Radeon R7 250, Processor frequency: 1050 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.