MSI logo

MSI R7 250 1GD5 OC graphics card AMD Radeon R7 250 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75104
Info modified on:
02 Sept 2024, 20:34:29
Short summary description MSI R7 250 1GD5 OC graphics card AMD Radeon R7 250 1 GB GDDR5:

MSI R7 250 1GD5 OC, Radeon R7 250, 1 GB, GDDR5, 128 bit, 1920 x 1200 pixels, PCI Express 3.0

Long summary description MSI R7 250 1GD5 OC graphics card AMD Radeon R7 250 1 GB GDDR5:

MSI R7 250 1GD5 OC. Graphics processor family: AMD, Graphics processor: Radeon R7 250, Processor frequency: 1000 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4600 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11.2, OpenGL version: 4.3. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.