MSI logo

MSI R6950 TWIN FROZR III PE/OC graphics card AMD Radeon HD6950 2 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21386
Info modified on:
02 Sept 2024, 20:34:41
Short summary description MSI R6950 TWIN FROZR III PE/OC graphics card AMD Radeon HD6950 2 GB GDDR5:

MSI R6950 TWIN FROZR III PE/OC, Radeon HD6950, 2 GB, GDDR5, 256 bit, 1920 x 1200 pixels, PCI Express 2.1

Long summary description MSI R6950 TWIN FROZR III PE/OC graphics card AMD Radeon HD6950 2 GB GDDR5:

MSI R6950 TWIN FROZR III PE/OC. Graphics processor family: AMD, Graphics processor: Radeon HD6950, Processor frequency: 850 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5200 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.