MSI logo

MSI Radeon HD 6570 1GB GDDR5 LP AMD Radeon HD6570

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84891
Info modified on:
02 Sept 2024, 20:32:59
Short summary description MSI Radeon HD 6570 1GB GDDR5 LP AMD Radeon HD6570:

MSI Radeon HD 6570 1GB GDDR5 LP, Radeon HD6570, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI Radeon HD 6570 1GB GDDR5 LP AMD Radeon HD6570:

MSI Radeon HD 6570 1GB GDDR5 LP. Graphics processor family: AMD, Graphics processor: Radeon HD6570, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.