MSI logo

MSI R5870-PM2D1G 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37276
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI R5870-PM2D1G 1 GB GDDR5:

MSI R5870-PM2D1G, 1 GB, GDDR5, 256 bit, 4800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R5870-PM2D1G 1 GB GDDR5:

MSI R5870-PM2D1G. Processor frequency: 850 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.