MSI logo

MSI R5870 Eyefinity 6 AMD Radeon HD5870 Eyefinity 6 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55244
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI R5870 Eyefinity 6 AMD Radeon HD5870 Eyefinity 6 2 GB GDDR5:

MSI R5870 Eyefinity 6, Radeon HD5870 Eyefinity 6, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI R5870 Eyefinity 6 AMD Radeon HD5870 Eyefinity 6 2 GB GDDR5:

MSI R5870 Eyefinity 6. Graphics processor family: AMD, Graphics processor: Radeon HD5870 Eyefinity 6, Processor frequency: 850 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 4800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.