MSI logo

MSI Radeon HD 5670 AMD GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52176
Info modified on:
02 Sept 2024, 20:33:47
Short summary description MSI Radeon HD 5670 AMD GDDR5:

MSI Radeon HD 5670, GDDR5, 128 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI Radeon HD 5670 AMD GDDR5:

MSI Radeon HD 5670. Graphics processor family: AMD, Processor frequency: 775 MHz. Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.