MSI logo

MSI Pulse 17 B13VGK-008UK Intel® Core™ i7 i7-13700H Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10579
Info modified on:
10 Sept 2024, 14:32:11
Short summary description MSI Pulse 17 B13VGK-008UK Intel® Core™ i7 i7-13700H Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

MSI Pulse 17 B13VGK-008UK, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Pulse 17 B13VGK-008UK Intel® Core™ i7 i7-13700H Laptop 17.3" Full HD 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6 (802.11ax) Windows 11 Home Gray:

MSI Pulse 17 B13VGK-008UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product color: Gray

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.