MSI logo

MSI PRO B760-P DDR4 II motherboard Intel B760 LGA 1700 ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132455
Info modified on:
05 Jun 2025, 09:30:54
Short summary description MSI PRO B760-P DDR4 II motherboard Intel B760 LGA 1700 ATX:

MSI PRO B760-P DDR4 II, Intel, LGA 1700, Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium® Gold, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI PRO B760-P DDR4 II motherboard Intel B760 LGA 1700 ATX:

MSI PRO B760-P DDR4 II. Processor manufacturer: Intel, Processor socket: LGA 1700, Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium® Gold. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125-BG. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.