MSI logo

MSI PRO B650M-P motherboard AMD B650 Socket AM5 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85963
Info modified on:
05 Jun 2025, 09:15:05
Short summary description MSI PRO B650M-P motherboard AMD B650 Socket AM5 micro ATX:

MSI PRO B650M-P, AMD, Socket AM5, AMD Ryzen 7000 Series, Socket AM5, DDR5-SDRAM, 192 GB

Long summary description MSI PRO B650M-P motherboard AMD B650 Socket AM5 micro ATX:

MSI PRO B650M-P. Processor manufacturer: AMD, Processor socket: Socket AM5, Compatible processor series: AMD Ryzen 7000 Series. Supported memory types: DDR5-SDRAM, Maximum internal memory: 192 GB, ECC сompatibility: Non-ECC. Supported storage drive interfaces: M.2, SATA, RAID levels: 0, 1, 10. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125-BG. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: AMD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.