MSI logo

MSI Pro 24X 7M-058TW Intel® Core™ i3 i3-7100U 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7204
Info modified on:
14 Mar 2024, 19:24:22
Short summary description MSI Pro 24X 7M-058TW Intel® Core™ i3 i3-7100U 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

MSI Pro 24X 7M-058TW, 23.8", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home

Long summary description MSI Pro 24X 7M-058TW Intel® Core™ i3 i3-7100U 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:

MSI Pro 24X 7M-058TW. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i3, Processor frequency: 2.4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.