MSI Primo 81-009BE, 7.85", 1024 x 768 pixels, 16 GB, 1 GB, Android, White
MSI Primo 81-009BE. Display diagonal: 7.85", Display resolution: 1024 x 768 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: Allwinner, Processor model: A31S. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 11.6 oz (330 g). Operating system installed: Android. Product color: White