MSI logo

MSI Prestige 14 A12UC-068ES Intel® Core™ i7 i7-1280P Laptop 14" Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Carbon, Green

Brand:
Product family:
Product series:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10222
Info modified on:
11 Mar 2024, 10:23:03
Short summary description MSI Prestige 14 A12UC-068ES Intel® Core™ i7 i7-1280P Laptop 14" Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Carbon, Green:

MSI Prestige 14 A12UC-068ES, Intel® Core™ i7, 14", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Prestige 14 A12UC-068ES Intel® Core™ i7 i7-1280P Laptop 14" Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6E (802.11ax) Windows 11 Home Carbon, Green:

MSI Prestige 14 A12UC-068ES. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1280P. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product color: Carbon, Green

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.