MSI logo

MSI Prestige 13 Evo A13M-038UK Intel® Core™ i7 i7-1360P Laptop 13.3" Full HD+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30197
Info modified on:
10 Sept 2024, 14:21:44
Short summary description MSI Prestige 13 Evo A13M-038UK Intel® Core™ i7 i7-1360P Laptop 13.3" Full HD+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

MSI Prestige 13 Evo A13M-038UK, Intel® Core™ i7, 13.3", 1920 x 1200 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description MSI Prestige 13 Evo A13M-038UK Intel® Core™ i7 i7-1360P Laptop 13.3" Full HD+ 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Gray:

MSI Prestige 13 Evo A13M-038UK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1360P. Display diagonal: 13.3", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 34.9 oz (990 g)

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.