MSI Prestige 13 AI+ Evo A2VMG-026AU, Intel Core Ultra 7, 13.3", 2880 x 1800 pixels, 32 GB, 1 TB, Windows 11 Home
MSI Prestige 13 AI+ Evo A2VMG-026AU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 7, Processor model: 258V. Display diagonal: 13.3", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 32 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics 140V. Operating system installed: Windows 11 Home. Product color: Gray. Weight: 34.9 oz (990 g)