MSI logo

MSI PM8M3-V motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200337
Info modified on:
04 Apr 2019, 05:35:44
Short summary description MSI PM8M3-V motherboard LGA 775 (Socket T) micro ATX:

MSI PM8M3-V, Intel, LGA 775 (Socket T), 2 GB, 10Mb/s & 100MB/s, micro ATX, ATX

Long summary description MSI PM8M3-V motherboard LGA 775 (Socket T) micro ATX:

MSI PM8M3-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 2 GB. Networking features: 10Mb/s & 100MB/s. Motherboard form factor: micro ATX, Power source type: ATX. Width: 9.65" (245 mm), Depth: 8.27" (210 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.