MSI logo

MSI Prestige PE70 2QE-404BE laptop Intel® Core™ i7 i7-5700HQ 17.3" Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver, Aluminum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42855
Info modified on:
28 Jan 2025, 10:48:36
Short summary description MSI Prestige PE70 2QE-404BE laptop Intel® Core™ i7 i7-5700HQ 17.3" Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver, Aluminum:

MSI Prestige PE70 2QE-404BE, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description MSI Prestige PE70 2QE-404BE laptop Intel® Core™ i7 i7-5700HQ 17.3" Full HD 8 GB DDR3L-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver, Aluminum:

MSI Prestige PE70 2QE-404BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5700HQ, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, Silver, Aluminum

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.