MSI logo

MSI P67A-GD65 (B3) Intel® P67 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72030
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI P67A-GD65 (B3) Intel® P67 LGA 1155 (Socket H2) ATX:

MSI P67A-GD65 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, 1.5 V

Long summary description MSI P67A-GD65 (B3) Intel® P67 LGA 1155 (Socket H2) ATX:

MSI P67A-GD65 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory voltage: 1.5 V. Supported storage drive interfaces: SATA II, SATA III. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.