MSI logo

MSI P67A-GD65 (B3) motherboard LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104803
Info modified on:
09 May 2023, 11:34:38
Short summary description MSI P67A-GD65 (B3) motherboard LGA 1155 (Socket H2) ATX:

MSI P67A-GD65 (B3), LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 1066,1333 MHz, 32 GB, Dual-channel, 1.5 V

Long summary description MSI P67A-GD65 (B3) motherboard LGA 1155 (Socket H2) ATX:

MSI P67A-GD65 (B3). Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Processor system buses supported: 1066,1333 MHz. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Graphics card family: AMD. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbps

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.