MSI logo

MSI P67A-C45 (B3) LGA 1155 (Socket H2) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46861
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI P67A-C45 (B3) LGA 1155 (Socket H2) ATX:

MSI P67A-C45 (B3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1066,1333,1600,2133 MHz

Long summary description MSI P67A-C45 (B3) LGA 1155 (Socket H2) ATX:

MSI P67A-C45 (B3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333,1600,2133 MHz. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: ATX, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.