MSI Prestige P65 9SF-441AU Creator, Intel® Core™ i9, 2.3 GHz, 15.6", 3840 x 2160 pixels, 32 GB, 1 TB
MSI Prestige P65 9SF-441AU Creator. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Gray