MSI logo

MSI P55-GD80 motherboard Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100427
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MSI P55-GD80 motherboard Intel® P55 LGA 1156 (Socket H) ATX:

MSI P55-GD80, Intel, LGA 1156 (Socket H), 16 GB, Quad-GPU SLI, ATX, Intel® P55

Long summary description MSI P55-GD80 motherboard Intel® P55 LGA 1156 (Socket H) ATX:

MSI P55-GD80. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. Parallel processing technology support: Quad-GPU SLI. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.