MSI logo

MSI P45-8D Memory Lover LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47900
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI P45-8D Memory Lover LGA 775 (Socket T) ATX:

MSI P45-8D Memory Lover, Intel, LGA 775 (Socket T), Intel® Core™ 2 Extreme, 16 GB, 10/100/1000, ATX

Long summary description MSI P45-8D Memory Lover LGA 775 (Socket T) ATX:

MSI P45-8D Memory Lover. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Core™ 2 Extreme. Maximum internal memory: 16 GB. Networking features: 10/100/1000. Motherboard form factor: ATX, Power source type: ATX

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.