MSI logo

MSI P43-C51 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90491
Info modified on:
04 Apr 2019, 10:16:07
Short summary description MSI P43-C51 motherboard LGA 775 (Socket T) ATX:

MSI P43-C51, Intel, LGA 775 (Socket T), 8 GB, Realtek RTL8111DL, Fast Ethernet, ATX

Long summary description MSI P43-C51 motherboard LGA 775 (Socket T) ATX:

MSI P43-C51. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. LAN controller: Realtek RTL8111DL, Networking features: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 12" (305 mm), Depth: 8.66" (220 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.