MSI logo

MSI P31 NEO-F V2 motherboard LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75964
Info modified on:
04 Apr 2019, 09:00:44
Short summary description MSI P31 NEO-F V2 motherboard LGA 775 (Socket T) ATX:

MSI P31 NEO-F V2, Intel, LGA 775 (Socket T), 1.8 V, ATX, 7.1 channels, ATX

Long summary description MSI P31 NEO-F V2 motherboard LGA 775 (Socket T) ATX:

MSI P31 NEO-F V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory voltage: 1.8 V. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 8.66" (220 mm), Depth: 12" (305 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.