MSI Optix MAG342CQRV, 34", 3440 x 1440 pixels, UltraWide Quad HD, LCD, 1 ms, Black
MSI Optix MAG342CQRV. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black