MSI logo

MSI OPTIX MAG24MVC computer monitor 23.6" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39290
Info modified on:
30 May 2023, 12:06:51
Short summary description MSI OPTIX MAG24MVC computer monitor 23.6" 1920 x 1080 pixels Full HD Black:

MSI OPTIX MAG24MVC, 23.6", 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description MSI OPTIX MAG24MVC computer monitor 23.6" 1920 x 1080 pixels Full HD Black:

MSI OPTIX MAG24MVC. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.