MSI logo

MSI Optix MAG161V computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101121
Info modified on:
01 Apr 2025, 17:13:29
Short summary description MSI Optix MAG161V computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black:

MSI Optix MAG161V, 15.6", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description MSI Optix MAG161V computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black:

MSI Optix MAG161V. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.