MSI logo

MSI Optix G27C6 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130712
Info modified on:
31 May 2024, 09:36:11
Short summary description MSI Optix G27C6 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

MSI Optix G27C6, 27", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description MSI Optix G27C6 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

MSI Optix G27C6. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.