MSI logo

MSI Optix G24C computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92994
Info modified on:
14 Mar 2024, 19:07:53
Short summary description MSI Optix G24C computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:

MSI Optix G24C, 23.6", 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description MSI Optix G24C computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:

MSI Optix G24C. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.