MSI logo

MSI Optix AG32CQ LED display 31.5" 2560 x 1440 pixels Quad HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101187
Info modified on:
27 May 2025, 10:12:05
Short summary description MSI Optix AG32CQ LED display 31.5" 2560 x 1440 pixels Quad HD Black:

MSI Optix AG32CQ, 31.5", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black

Long summary description MSI Optix AG32CQ LED display 31.5" 2560 x 1440 pixels Quad HD Black:

MSI Optix AG32CQ. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.