MSI logo

MSI NX8800GTS-T2D640E-HD graphics card GeForce 8800 GTS GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86886
Info modified on:
07 Apr 2020, 09:43:52
Short summary description MSI NX8800GTS-T2D640E-HD graphics card GeForce 8800 GTS GDDR3:

MSI NX8800GTS-T2D640E-HD, GeForce 8800 GTS, GDDR3, 320 bit, 2560 x 1600 pixels

Long summary description MSI NX8800GTS-T2D640E-HD graphics card GeForce 8800 GTS GDDR3:

MSI NX8800GTS-T2D640E-HD. Graphics processor: GeForce 8800 GTS. Graphics card memory type: GDDR3, Memory bus: 320 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.