MSI logo

MSI NX7600GT-T2D256EZ graphics card GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90695
Info modified on:
04 Apr 2019, 07:24:55
Short summary description MSI NX7600GT-T2D256EZ graphics card GDDR3:

MSI NX7600GT-T2D256EZ, GDDR3, 128 bit, 1400 MHz, 2560 x 1600 pixels

Long summary description MSI NX7600GT-T2D256EZ graphics card GDDR3:

MSI NX7600GT-T2D256EZ. Processor frequency: 560 MHz. Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.