MSI logo

MSI NX7600GS-T2D256EH graphics card GDDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74739
Info modified on:
04 Apr 2019, 06:46:18
Short summary description MSI NX7600GS-T2D256EH graphics card GDDR2:

MSI NX7600GS-T2D256EH, GDDR2, 128 bit, 800 MHz, 2048 x 1536 pixels

Long summary description MSI NX7600GS-T2D256EH graphics card GDDR2:

MSI NX7600GS-T2D256EH. Processor frequency: 400 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.