MSI logo

MSI NX6800-TD256E graphics card NVIDIA GDDR

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67142
Info modified on:
04 Apr 2019, 10:25:41
Short summary description MSI NX6800-TD256E graphics card NVIDIA GDDR:

MSI NX6800-TD256E, GDDR, 256 bit, 2048 x 1536 pixels, PCI Express x16

Long summary description MSI NX6800-TD256E graphics card NVIDIA GDDR:

MSI NX6800-TD256E. Graphics processor family: NVIDIA. Graphics card memory type: GDDR, Memory bus: 256 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.