MSI logo

MSI Nightblade X2-072E Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Home Desktop PC Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28180
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Nightblade X2-072E Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Home Desktop PC Black, Red:

MSI Nightblade X2-072E, 4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade X2-072E Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Ti Windows 10 Home Desktop PC Black, Red:

MSI Nightblade X2-072E. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 980 Ti. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.