MSI logo

MSI Nightblade MI-016UK Intel Pentium G G3258 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740 Windows 10 Home Small Desktop PC Black, Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61432
Info modified on:
30 Mar 2023, 22:32:24
Short summary description MSI Nightblade MI-016UK Intel Pentium G G3258 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740 Windows 10 Home Small Desktop PC Black, Red:

MSI Nightblade MI-016UK, 3.2 GHz, Intel Pentium G, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade MI-016UK Intel Pentium G G3258 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740 Windows 10 Home Small Desktop PC Black, Red:

MSI Nightblade MI-016UK. Processor frequency: 3.2 GHz, Processor family: Intel Pentium G, Processor model: G3258. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 740. Operating system installed: Windows 10 Home. Power supply: 350 W. Chassis type: Small Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.