MSI logo

MSI Nightblade B85C-036EU Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Desktop PC Black

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40783
Info modified on:
07 Oct 2024, 17:46:29
Short summary description MSI Nightblade B85C-036EU Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Desktop PC Black:

MSI Nightblade B85C-036EU, 2.9 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description MSI Nightblade B85C-036EU Intel® Core™ i5 i5-4460S 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 8.1 Desktop PC Black:

MSI Nightblade B85C-036EU. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.