MSI NF725GM-P31, AMD, Socket AM3, AMD Phenom II X4, 16 GB, Dual-channel, 1.5 V
MSI NF725GM-P31. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X4. Maximum internal memory: 16 GB, Memory channels: Dual-channel, Memory voltage: 1.5 V. RAID levels: 0, 1, 5, 10. Graphics card family: NVIDIA, Graphics card: GeForce 7025. Ethernet interface type: Fast Ethernet, LAN controller: Realtek RTL8105E